Yaskawa America, Inc. - Motion Division Servo Motor USAGED-20A22T

Description
AC SERVO MOTOR, 19AMP, 1.8KW, 1500RPM. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, 19AMP, 1.8KW, 1500RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 50970101 - Radwell International
Willingboro, NJ, United States
Servo Motor
50970101
Servo Motor 50970101
AC SERVO MOTOR, 19AMP, 1.8KW, 1500RPM. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, 19AMP, 1.8KW, 1500RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 50970101
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 41897466 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details