FANUC Ltd. Servo Motor A06B-0032-B675

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B2/3000, TAPERED SHAFT, BRAKE, A32B ENCODER, 3000 RPM, 2.8 AMP, 176 V, 0.5 KW, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B2/3000, TAPERED SHAFT, BRAKE, A32B ENCODER, 3000 RPM, 2.8 AMP, 176 V, 0.5 KW, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 53781647 - Radwell International
Willingboro, NJ, United States
Servo Motor
53781647
Servo Motor 53781647
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B2/3000, TAPERED SHAFT, BRAKE, A32B ENCODER, 3000 RPM, 2.8 AMP, 176 V, 0.5 KW, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B2/3000, TAPERED SHAFT, BRAKE, A32B ENCODER, 3000 RPM, 2.8 AMP, 176 V, 0.5 KW, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 53781647
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details