FANUC Ltd. Servo Motor A06B-0032-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, A32B, 2.8 AMP, 3 PHASE, 3000 RPM, 176 V0LT, 0.5 KW, 3.2 A, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, A32B, 2.8 AMP, 3 PHASE, 3000 RPM, 176 V0LT, 0.5 KW, 3.2 A, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6335966 - Radwell International
Willingboro, NJ, United States
Servo Motor
6335966
Servo Motor 6335966
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, A32B, 2.8 AMP, 3 PHASE, 3000 RPM, 176 V0LT, 0.5 KW, 3.2 A, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, A32B, 2.8 AMP, 3 PHASE, 3000 RPM, 176 V0LT, 0.5 KW, 3.2 A, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6335966
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 54791487 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details