Yaskawa America, Inc. - Motion Division Servo Motor SGMG-13A2AB

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 10.7 AMP, 8.34 NM, 1.3 KW, 200 V, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 10.7 AMP, 8.34 NM, 1.3 KW, 200 V, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 305208 - Radwell International
Willingboro, NJ, United States
Servo Motor
305208
Servo Motor 305208
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 10.7 AMP, 8.34 NM, 1.3 KW, 200 V, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 10.7 AMP, 8.34 NM, 1.3 KW, 200 V, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 305208
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 6343592 - Radwell International
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motor - 112699569 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details