FANUC Ltd. Servo Motor A06B-0032-B075#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B W/KEYWAY, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, KEYWAY, A32B ENCODER, 2.8 AMP, 3000 RPM, 176 VAC, 200 HZ, CNC, REPLACED BY A06B-0032-B075#0008. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B W/KEYWAY, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, KEYWAY, A32B ENCODER, 2.8 AMP, 3000 RPM, 176 VAC, 200 HZ, CNC, REPLACED BY A06B-0032-B075#0008. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 618934 - Radwell International
Willingboro, NJ, United States
Servo Motor
618934
Servo Motor 618934
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B W/KEYWAY, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, KEYWAY, A32B ENCODER, 2.8 AMP, 3000 RPM, 176 VAC, 200 HZ, CNC, REPLACED BY A06B-0032-B075#0008. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR B2/3000 A32B W/KEYWAY, AC MOTOR MODEL B2/3000, STRAIGHT SHAFT, KEYWAY, A32B ENCODER, 2.8 AMP, 3000 RPM, 176 VAC, 200 HZ, CNC, REPLACED BY A06B-0032-B075#0008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 618934
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details