FANUC Ltd. Servo Motor A06B-0031-B075

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B1/3000 A32B, BETA AC MOTOR MODEL 1/3000, STRAIGHT SHAFT, A32B ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B1/3000 A32B, BETA AC MOTOR MODEL 1/3000, STRAIGHT SHAFT, A32B ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24171364 - Radwell International
Willingboro, NJ, United States
Servo Motor
24171364
Servo Motor 24171364
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B1/3000 A32B, BETA AC MOTOR MODEL 1/3000, STRAIGHT SHAFT, A32B ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B1/3000 A32B, BETA AC MOTOR MODEL 1/3000, STRAIGHT SHAFT, A32B ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 24171364
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-B5 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details