FANUC Ltd. Robot Control A05B-1220-J151

Description
CAM FOLLOWER UNIT, 1 AXIS, INSULATED, FOR SERVO POSITIONER. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER UNIT, 1 AXIS, INSULATED, FOR SERVO POSITIONER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Robot Control - 156343775 - Radwell International
Willingboro, NJ, United States
Robot Control
156343775
Robot Control 156343775
CAM FOLLOWER UNIT, 1 AXIS, INSULATED, FOR SERVO POSITIONER. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER UNIT, 1 AXIS, INSULATED, FOR SERVO POSITIONER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 156343775
Product Name Robot Control
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 1/4 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 630 lbs (286 kg)
Outside Diameter 2.25 inch (57.15 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 7/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Rotation - Roller Follower - NAST20ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details