FANUC Ltd. Servo Motor 5N-2000M

Description
SERVO MOTOR, DC MOTOR, DC MOTOR 5 2000 P/R, SERVO PERMANENT MAGNET DC MOTOR W/CODER, CNC . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, DC MOTOR, DC MOTOR 5 2000 P/R, SERVO PERMANENT MAGNET DC MOTOR W/CODER, CNC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 49431580 - Radwell International
Willingboro, NJ, United States
Servo Motor
49431580
Servo Motor 49431580
SERVO MOTOR, DC MOTOR, DC MOTOR 5 2000 P/R, SERVO PERMANENT MAGNET DC MOTOR W/CODER, CNC . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, DC MOTOR, DC MOTOR 5 2000 P/R, SERVO PERMANENT MAGNET DC MOTOR W/CODER, CNC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 49431580
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1510V-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details