Fanstel Corp. RF Transceiver Modules and Modems BT840E

Description
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote
Description
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BT840E is a wireless transceiver module utilizing the Nordic nRF52840 SoC, featuring an ARM Cortex M4F MCU with 1MB of flash memory and 256KB of RAM. It supports Bluetooth Low Energy (BLE) 5, Thread, and Zigbee protocols, making it suitable for a variety of IoT applications. The module operates in the 2.4 GHz frequency range and includes an integrated PCB trace antenna or a u.FL connector for external antenna options. With a maximum transmit power of +4.9 dBm, the BT840E achieves Bluetooth ranges of up to 120 meters at 1 Mbps and approximately 210 meters at 125 Kbps in typical environments. It operates on a voltage range of 1.7V to 5.5V and is designed for low power consumption, making it ideal for battery-powered applications. The module also features 48 general-purpose I/O pins, a USB 2.0 controller, and supports over-the-air firmware updates. Its operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions. Engineers looking for a versatile and efficient RF transceiver module for their projects may find the BT840E a suitable choice due to its comprehensive features and robust performance.

Datasheet Summary
Powered by GS/AI

The BT840E is a wireless transceiver module utilizing the Nordic nRF52840 SoC, featuring an ARM Cortex M4F MCU with 1MB of flash memory and 256KB of RAM. It supports Bluetooth Low Energy (BLE) 5, Thread, and Zigbee protocols, making it suitable for a variety of IoT applications. The module operates in the 2.4 GHz frequency range and includes an integrated PCB trace antenna or a u.FL connector for external antenna options. With a maximum transmit power of +4.9 dBm, the BT840E achieves Bluetooth ranges of up to 120 meters at 1 Mbps and approximately 210 meters at 125 Kbps in typical environments. It operates on a voltage range of 1.7V to 5.5V and is designed for low power consumption, making it ideal for battery-powered applications. The module also features 48 general-purpose I/O pins, a USB 2.0 controller, and supports over-the-air firmware updates. Its operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions. Engineers looking for a versatile and efficient RF transceiver module for their projects may find the BT840E a suitable choice due to its comprehensive features and robust performance.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1914-1020-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-1020-6-ND
RF Transceiver Modules and Modems 1914-1020-6-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-1020-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-1020-1-ND
RF Transceiver Modules and Modems 1914-1020-1-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-1020-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-1020-2-ND
RF Transceiver Modules and Modems 1914-1020-2-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - BT840E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BT840E
RF Transceiver Modules and Modems BT840E
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BT840E - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
BT840E
RF and Wireless - RF Transceiver Modules and Modems BT840E
RF TXRX MODULE BT U.FL SMD

RF TXRX MODULE BT U.FL SMD

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1914-1020-6-ND BT840E BT840E
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm
Output Power 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
Embedded Bluetooth® Modules for OEM's - RB4000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - ATWINC1500-MR210UB1961-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
4 suppliers