Fanstel Corp. RF Transceiver Modules - BT840 BT840

Description
Manufacturer: Fanstel Corp. Win Source Part Number: 913656-BT840 Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: 16-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1914-1018-1, 1914-1018-2, 1914-1018-6
Request a Quote Datasheet
Description
Manufacturer: Fanstel Corp. Win Source Part Number: 913656-BT840 Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: 16-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1914-1018-1, 1914-1018-2, 1914-1018-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BT840 - 913656-BT840 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BT840
913656-BT840
RF Transceiver Modules - BT840 913656-BT840
Manufacturer: Fanstel Corp. Win Source Part Number: 913656-BT840 Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: 16-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1914-1018-1, 1914-1018-2, 1914-1018-6

Manufacturer: Fanstel Corp.
Win Source Part Number: 913656-BT840
Operating Temperature Range: -40°C ~ 85°C
Features: 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: 16-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1914-1018-1, 1914-1018-2, 1914-1018-6

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-1018-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-1018-6-ND
RF Transceiver Modules and Modems 1914-1018-6-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-1018-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-1018-2-ND
RF Transceiver Modules and Modems 1914-1018-2-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-1018-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-1018-1-ND
RF Transceiver Modules and Modems 1914-1018-1-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - BT840 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BT840
RF Transceiver Modules and Modems BT840
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BT840 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BT840
RF and Wireless - RF Transceiver Modules and Modems BT840
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 913656-BT840 1914-1018-6-ND BT840 BT840
Product Name RF Transceiver Modules - BT840 RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 16-SMD Module Surface Mount; 16-SMD Module
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Transceiver Modules and Modems - 591-1120-ND - DigiKey
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 850 to 1900 MHz
Package Type Plugin; Module
View Details
4 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details