Multi-Tech Systems, Inc. RF Transceiver Modules - MTSMC-E1 MTSMC-E1

Description
Manufacturer: Multi-Tec Win Source Part Number: 886485-MTSMC-E1 Series: SocketModem® EDGE Operating Temperature Range: -30°C ~ 70°C Features: Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole Package: Tray Package: Module Mounting: Through Hole Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 MUL Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 591-1120, MTSMCE1
Request a Quote Datasheet
Description
Manufacturer: Multi-Tec Win Source Part Number: 886485-MTSMC-E1 Series: SocketModem® EDGE Operating Temperature Range: -30°C ~ 70°C Features: Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole Package: Tray Package: Module Mounting: Through Hole Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 MUL Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 591-1120, MTSMCE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - MTSMC-E1 - 886485-MTSMC-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MTSMC-E1
886485-MTSMC-E1
RF Transceiver Modules - MTSMC-E1 886485-MTSMC-E1
Manufacturer: Multi-Tec Win Source Part Number: 886485-MTSMC-E1 Series: SocketModem® EDGE Operating Temperature Range: -30°C ~ 70°C Features: Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole Package: Tray Package: Module Mounting: Through Hole Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 MUL Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 591-1120, MTSMCE1

Manufacturer: Multi-Tec
Win Source Part Number: 886485-MTSMC-E1
Series: SocketModem® EDGE
Operating Temperature Range: -30°C ~ 70°C
Features: Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
Package: Tray
Package: Module
Mounting: Through Hole
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A002A1 MUL
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 591-1120, MTSMCE1

Buy Now Datasheet
RF Transceiver Modules and Modems - 591-1120-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
591-1120-ND
RF Transceiver Modules and Modems 591-1120-ND
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MTSMC-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MTSMC-E1
RF and Wireless - RF Transceiver Modules and Modems MTSMC-E1
RF TXRX MODULE CELLULAR MMCX TH

RF TXRX MODULE CELLULAR MMCX TH

Supplier's Site
RF Transceiver Modules and Modems - MTSMC-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-E1
RF Transceiver Modules and Modems MTSMC-E1
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 886485-MTSMC-E1 591-1120-ND MTSMC-E1 MTSMC-E1
Product Name RF Transceiver Modules - MTSMC-E1 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Package Type Through Hole Plugin; Module Module
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Unlock Full Specs
to access all available technical data