Bluetooth Bluetooth v4.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | BT600I |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 44-SMD Module |
| Features | RoHS |
| Operating Temperature | -25.0 to 75.0 C (-13.0 to 167.0 F) |
| Operating Frequency | 2402 to 2480 MHz |