Fanstel Corp. RF Antennas ANT060

Description
2.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 6dBi SMA Panel Mount
Request a Quote Datasheet
Description
2.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 6dBi SMA Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1914-1000-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1914-1000-ND
RF Antennas 1914-1000-ND
2.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 6dBi SMA Panel Mount

2.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 6dBi SMA Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
ANT060
Antennas ANT060
Antennas External antenna with panel mounting hardware

Antennas External antenna with panel mounting hardware

Buy Now Datasheet
RF Antennas - ANT060 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT060
RF Antennas ANT060
2.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 6dBi SMA Panel Mount

2.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 6dBi SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1914-1000-ND ANT060 ANT060
Product Name RF Antennas Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2450.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers