Fairview Microwave Inc. WR-42 Waveguide Termination 2 Watts With a 18 GHz to 26.5 GHz Frequency Range STWR42

Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR42 is manufactured with a WR-42 input. WR-42 waveguide termination / load has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. WR-42 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-42 waveguide dummy load termination part number STWR42 is in stock now at our Allen, TX location. This wave guide WR-42 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet
Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR42 is manufactured with a WR-42 input. WR-42 waveguide termination / load has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. WR-42 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-42 waveguide dummy load termination part number STWR42 is in stock now at our Allen, TX location. This wave guide WR-42 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-42 Waveguide Termination 2 Watts With a 18 GHz to 26.5 GHz Frequency Range - STWR42 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-42 Waveguide Termination 2 Watts With a 18 GHz to 26.5 GHz Frequency Range
STWR42
WR-42 Waveguide Termination 2 Watts With a 18 GHz to 26.5 GHz Frequency Range STWR42
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR42 is manufactured with a WR-42 input. WR-42 waveguide termination / load has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. WR-42 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-42 waveguide dummy load termination part number STWR42 is in stock now at our Allen, TX location. This wave guide WR-42 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR42 is manufactured with a WR-42 input. WR-42 waveguide termination / load has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz.

WR-42 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-42 waveguide dummy load termination part number STWR42 is in stock now at our Allen, TX location. This wave guide WR-42 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number STWR42
Product Name WR-42 Waveguide Termination 2 Watts With a 18 GHz to 26.5 GHz Frequency Range
Operating Frequency 18.00 to 26.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Conical Horn Antennas - NCHA56 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 5.30 to 7.27 GHz
VSWR 1.25 :1
View Details