Fairview Microwave Inc. WR-34 Waveguide Termination 0.5 Watts With a 22 GHz to 33 GHz Frequency Range STWR34

Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR34 is manufactured with a WR-34 input. WR-34 waveguide termination / load has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. WR-34 waveguide termination load design is rated for a maximum input power of 0.5 Watt and a maximum VSWR of 1.05:1. Fairview Microwave 0.5 Watt WR-34 waveguide dummy load termination part number STWR34 is in stock now at our Allen, TX location. This wave guide WR-34 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet
Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR34 is manufactured with a WR-34 input. WR-34 waveguide termination / load has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. WR-34 waveguide termination load design is rated for a maximum input power of 0.5 Watt and a maximum VSWR of 1.05:1. Fairview Microwave 0.5 Watt WR-34 waveguide dummy load termination part number STWR34 is in stock now at our Allen, TX location. This wave guide WR-34 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-34 Waveguide Termination 0.5 Watts With a 22 GHz to 33 GHz Frequency Range - STWR34 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-34 Waveguide Termination 0.5 Watts With a 22 GHz to 33 GHz Frequency Range
STWR34
WR-34 Waveguide Termination 0.5 Watts With a 22 GHz to 33 GHz Frequency Range STWR34
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR34 is manufactured with a WR-34 input. WR-34 waveguide termination / load has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. WR-34 waveguide termination load design is rated for a maximum input power of 0.5 Watt and a maximum VSWR of 1.05:1. Fairview Microwave 0.5 Watt WR-34 waveguide dummy load termination part number STWR34 is in stock now at our Allen, TX location. This wave guide WR-34 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR34 is manufactured with a WR-34 input. WR-34 waveguide termination / load has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz.

WR-34 waveguide termination load design is rated for a maximum input power of 0.5 Watt and a maximum VSWR of 1.05:1. Fairview Microwave 0.5 Watt WR-34 waveguide dummy load termination part number STWR34 is in stock now at our Allen, TX location. This wave guide WR-34 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number STWR34
Product Name WR-34 Waveguide Termination 0.5 Watts With a 22 GHz to 33 GHz Frequency Range
Operating Frequency 22.00 to 33.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Waveguide Adapters - M200A8 - Maury Microwave
Specs
Component Type Transition
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details