Fairview Microwave Inc. SSMC Jack (Female) Termination (Load) 1 Watts To 10 GHz, 1.35 VSWR ST3971

Description
RF load / termination (also known as a dummy load) part number ST3971 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a jack gender and has no chain. SSMC jack RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3971 has a maximum input power of 1 Watt and a maximum VSWR of 1.35:1. Additional jack SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number ST3971 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a jack gender and has no chain. SSMC jack RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3971 has a maximum input power of 1 Watt and a maximum VSWR of 1.35:1. Additional jack SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Jack (Female) Termination (Load) 1 Watts To 10 GHz, 1.35 VSWR - ST3971 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Jack (Female) Termination (Load) 1 Watts To 10 GHz, 1.35 VSWR
ST3971
SSMC Jack (Female) Termination (Load) 1 Watts To 10 GHz, 1.35 VSWR ST3971
RF load / termination (also known as a dummy load) part number ST3971 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a jack gender and has no chain. SSMC jack RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3971 has a maximum input power of 1 Watt and a maximum VSWR of 1.35:1. Additional jack SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST3971 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a jack gender and has no chain.

SSMC jack RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3971 has a maximum input power of 1 Watt and a maximum VSWR of 1.35:1. Additional jack SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST3971
Product Name SSMC Jack (Female) Termination (Load) 1 Watts To 10 GHz, 1.35 VSWR
Connector Type SSMC
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
 - 5464128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
Coaxial Termination - 5o215006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details