Fairview Microwave Inc. N Female (Jack) Termination (Load) 50 Watts To 18 GHz, Heatsink Body, 1.3 VSWR, 1 KWatts Peak Power ST18N503

Description
RF load / termination (also known as a dummy load) part number ST18N503 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number ST18N503 has a maximum input power of 50 Watts and a maximum VSWR of 1.3:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number ST18N503 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number ST18N503 has a maximum input power of 50 Watts and a maximum VSWR of 1.3:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) Termination (Load) 50 Watts To 18 GHz, Heatsink Body, 1.3 VSWR, 1 KWatts Peak Power - ST18N503 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) Termination (Load) 50 Watts To 18 GHz, Heatsink Body, 1.3 VSWR, 1 KWatts Peak Power
ST18N503
N Female (Jack) Termination (Load) 50 Watts To 18 GHz, Heatsink Body, 1.3 VSWR, 1 KWatts Peak Power ST18N503
RF load / termination (also known as a dummy load) part number ST18N503 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number ST18N503 has a maximum input power of 50 Watts and a maximum VSWR of 1.3:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST18N503 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain.

N female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number ST18N503 has a maximum input power of 50 Watts and a maximum VSWR of 1.3:1. Additional female N RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST18N503
Product Name N Female (Jack) Termination (Load) 50 Watts To 18 GHz, Heatsink Body, 1.3 VSWR, 1 KWatts Peak Power
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT50R5 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 0.5000 watts
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
25W 8GHz – Coaxial Termination - UIYCT25AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details