Fairview Microwave Inc. SPP-375-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible SPP-375-LLPL

Description
SPP-375-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-375-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-375-LLPL is constructed with a 0.402 inch diameter and FEP jacket. SPP-375-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.402 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB. Fairview Microwave SPP-375-LLPL coax is constructed with Microporous PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-375-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-375-LLPL datasheet PDF specifications above. SPP-375-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-375-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
SPP-375-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-375-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-375-LLPL is constructed with a 0.402 inch diameter and FEP jacket. SPP-375-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.402 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB. Fairview Microwave SPP-375-LLPL coax is constructed with Microporous PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-375-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-375-LLPL datasheet PDF specifications above. SPP-375-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-375-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPP-375-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible - SPP-375-LLPL - Fairview Microwave Inc.
Lewisville, TX, United States
SPP-375-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible
SPP-375-LLPL
SPP-375-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible SPP-375-LLPL
SPP-375-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-375-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-375-LLPL is constructed with a 0.402 inch diameter and FEP jacket. SPP-375-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.402 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB. Fairview Microwave SPP-375-LLPL coax is constructed with Microporous PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-375-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-375-LLPL datasheet PDF specifications above. SPP-375-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-375-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

SPP-375-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-375-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-375-LLPL is constructed with a 0.402 inch diameter and FEP jacket.

SPP-375-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.402 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB.

Fairview Microwave SPP-375-LLPL coax is constructed with Microporous PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-375-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-375-LLPL datasheet PDF specifications above.

SPP-375-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-375-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number SPP-375-LLPL
Product Name SPP-375-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details