RF power amplifier SPA-154-43-03-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 3 Watt. Our SMA medium power RF amplifier design has a 43 dB typical gain.
Fairview RF medium power high gain amplifier part number SPA-154-43-03-SMA is rated with a P1dB of 34.8 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 14.4 GHz and a maximum of 15.4 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.
Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 3 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SPA-154-43-03-SMA |
| Product Name | 43 dB Gain Medium Power Amplifier at 3 Watt P1dB Operating from 14.4 GHz to 15.4 GHz with 41 dBm IP3, SMA Input, SMA Output |
| Amplifier Type | Power Amplifier |
| Frequency Range | 14400 to 15400 MHz |
| Maximum Gain | 43 dB |