Fairview Microwave Inc. High Power Amplifier at 5 Watt P1dB Operating From 500 MHz to 2.8 GHz with 37 dB Gain, 52 dBm IP3 and SMA SPA-028-37-05-SMA

Description
RF power amplifier SPA-028-37-05-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 5 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain and 37 dB typical gain. Fairview RF high power amplifier part number SPA-028-37-05-SMA is rated for a gain flatness of 4.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 500 MHz and a maximum of 2.8 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier SPA-028-37-05-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 5 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain and 37 dB typical gain. Fairview RF high power amplifier part number SPA-028-37-05-SMA is rated for a gain flatness of 4.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 500 MHz and a maximum of 2.8 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier at 5 Watt P1dB Operating From 500 MHz to 2.8 GHz with 37 dB Gain, 52 dBm IP3 and SMA - SPA-028-37-05-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Amplifier at 5 Watt P1dB Operating From 500 MHz to 2.8 GHz with 37 dB Gain, 52 dBm IP3 and SMA
SPA-028-37-05-SMA
High Power Amplifier at 5 Watt P1dB Operating From 500 MHz to 2.8 GHz with 37 dB Gain, 52 dBm IP3 and SMA SPA-028-37-05-SMA
RF power amplifier SPA-028-37-05-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 5 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain and 37 dB typical gain. Fairview RF high power amplifier part number SPA-028-37-05-SMA is rated for a gain flatness of 4.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 500 MHz and a maximum of 2.8 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier SPA-028-37-05-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 5 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain and 37 dB typical gain.

Fairview RF high power amplifier part number SPA-028-37-05-SMA is rated for a gain flatness of 4.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 500 MHz and a maximum of 2.8 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number SPA-028-37-05-SMA
Product Name High Power Amplifier at 5 Watt P1dB Operating From 500 MHz to 2.8 GHz with 37 dB Gain, 52 dBm IP3 and SMA
Amplifier Type Power Amplifier
Frequency Range 500 to 2800 MHz
Minimum Gain 36 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 5200 MHz, 50Ω, QFN Style Package - MGVA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details