RF power amplifier SPA-027-50-20-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 14 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain.
Fairview RF high power high gain amplifier part number SPA-027-50-20-SMA is rated for a gain flatness of 0.5 dB with a P1dB of 41.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 2.3 GHz and a maximum of 2.7 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.
Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 14 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SPA-027-50-20-SMA |
| Product Name | 50 dB Gain High Power High Gain Amplifier at 14 Watt P1dB Operating From 2.3 GHz to 2.7 GHz with 53 dBm IP3 and SMA |
| Amplifier Type | Power Amplifier |
| Frequency Range | 2300 to 2700 MHz |
| Maximum Gain | 50 dB |