Fairview Microwave Inc. 40 dB Gain High Power Amplifier at 13 Watt P1dB Operating from 800 MHz to 2.5 GHz with 50 dBm IP3, SMA SPA-025-40-12-SMA

Description
RF power amplifier SPA-025-40-12-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 13 Watt. Our SMA high power RF amplifier design has a 38 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number SPA-025-40-12-SMA is rated with a P1dB of 41 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 13 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier SPA-025-40-12-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 13 Watt. Our SMA high power RF amplifier design has a 38 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number SPA-025-40-12-SMA is rated with a P1dB of 41 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 13 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 dB Gain High Power Amplifier at 13 Watt P1dB Operating from 800 MHz to 2.5 GHz with 50 dBm IP3, SMA - SPA-025-40-12-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
40 dB Gain High Power Amplifier at 13 Watt P1dB Operating from 800 MHz to 2.5 GHz with 50 dBm IP3, SMA
SPA-025-40-12-SMA
40 dB Gain High Power Amplifier at 13 Watt P1dB Operating from 800 MHz to 2.5 GHz with 50 dBm IP3, SMA SPA-025-40-12-SMA
RF power amplifier SPA-025-40-12-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 13 Watt. Our SMA high power RF amplifier design has a 38 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number SPA-025-40-12-SMA is rated with a P1dB of 41 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 13 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier SPA-025-40-12-SMA from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 13 Watt. Our SMA high power RF amplifier design has a 38 dB minimum gain and 40 dB typical gain.

Fairview RF high power high gain amplifier part number SPA-025-40-12-SMA is rated with a P1dB of 41 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 13 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number SPA-025-40-12-SMA
Product Name 40 dB Gain High Power Amplifier at 13 Watt P1dB Operating from 800 MHz to 2.5 GHz with 50 dBm IP3, SMA
Amplifier Type Power Amplifier
Frequency Range 800 to 2500 MHz
Minimum Gain 38 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G3+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 1000 MHz
Minimum Gain 28.3 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details