Fairview Microwave Inc. WR-75 Twistable Flexible Waveguide in 36 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range SMW75TF005-36

Description
Fairview Microwave SMW75TF005-36 ships same-day worldwide and is a WR-75 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 twistable brass waveguide cables with silver plating are 36 inches long. WR-75 flexible 36” waveguide SMW75TF005-36 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges. Waveguide components like SMW75TF005-36 WR-75 15 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 112° degrees/ft and a repeated MOR of 28° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 112° degrees/ft MOR displays a 0.54 dB typical insertion loss, viewable here on SMW75TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.54 dB insertion loss twistable silver-plated waveguides with 112° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 45 psig. Twistable 0.54 dB loss flexible waveguide WR-75 with 36 inches of length square cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.1:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75TF005-36 112° degrees/ft MOR brass waveguide cable is 2.5 inches with 4.5 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 10 GHz to 15 GHz flexible waveguide is 10 inches and 20 inches respectively. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.54 dB insertion loss and 1.1:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 twistable flexible brass 36” long waveguide cable 45 psig MOP has a maximum input power of 750 kWatts and maximum peak power of 140 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45 psig MOP 112° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75TF005-36 WR-75 twistable silver-plated flexible waveguides using square cover brass flanges with 10 inch E-Plane and 20 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-75 36 in. brass twistable flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.54 dB insertion loss 15 GHz max frequency waveguide cables with 1.1:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW75TF005-36 ships same-day worldwide and is a WR-75 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 twistable brass waveguide cables with silver plating are 36 inches long. WR-75 flexible 36” waveguide SMW75TF005-36 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges. Waveguide components like SMW75TF005-36 WR-75 15 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 112° degrees/ft and a repeated MOR of 28° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 112° degrees/ft MOR displays a 0.54 dB typical insertion loss, viewable here on SMW75TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.54 dB insertion loss twistable silver-plated waveguides with 112° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 45 psig. Twistable 0.54 dB loss flexible waveguide WR-75 with 36 inches of length square cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.1:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75TF005-36 112° degrees/ft MOR brass waveguide cable is 2.5 inches with 4.5 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 10 GHz to 15 GHz flexible waveguide is 10 inches and 20 inches respectively. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.54 dB insertion loss and 1.1:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 twistable flexible brass 36” long waveguide cable 45 psig MOP has a maximum input power of 750 kWatts and maximum peak power of 140 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45 psig MOP 112° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75TF005-36 WR-75 twistable silver-plated flexible waveguides using square cover brass flanges with 10 inch E-Plane and 20 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-75 36 in. brass twistable flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.54 dB insertion loss 15 GHz max frequency waveguide cables with 1.1:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-75 Twistable Flexible Waveguide in 36 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range - SMW75TF005-36 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-75 Twistable Flexible Waveguide in 36 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range
SMW75TF005-36
WR-75 Twistable Flexible Waveguide in 36 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range SMW75TF005-36
Fairview Microwave SMW75TF005-36 ships same-day worldwide and is a WR-75 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 twistable brass waveguide cables with silver plating are 36 inches long. WR-75 flexible 36” waveguide SMW75TF005-36 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges. Waveguide components like SMW75TF005-36 WR-75 15 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 112° degrees/ft and a repeated MOR of 28° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 112° degrees/ft MOR displays a 0.54 dB typical insertion loss, viewable here on SMW75TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.54 dB insertion loss twistable silver-plated waveguides with 112° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 45 psig. Twistable 0.54 dB loss flexible waveguide WR-75 with 36 inches of length square cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.1:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75TF005-36 112° degrees/ft MOR brass waveguide cable is 2.5 inches with 4.5 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 10 GHz to 15 GHz flexible waveguide is 10 inches and 20 inches respectively. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.54 dB insertion loss and 1.1:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 twistable flexible brass 36” long waveguide cable 45 psig MOP has a maximum input power of 750 kWatts and maximum peak power of 140 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45 psig MOP 112° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75TF005-36 WR-75 twistable silver-plated flexible waveguides using square cover brass flanges with 10 inch E-Plane and 20 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-75 36 in. brass twistable flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.54 dB insertion loss 15 GHz max frequency waveguide cables with 1.1:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW75TF005-36 ships same-day worldwide and is a WR-75 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 twistable brass waveguide cables with silver plating are 36 inches long. WR-75 flexible 36” waveguide SMW75TF005-36 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges.

Waveguide components like SMW75TF005-36 WR-75 15 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 112° degrees/ft and a repeated MOR of 28° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 112° degrees/ft MOR displays a 0.54 dB typical insertion loss, viewable here on SMW75TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.54 dB insertion loss twistable silver-plated waveguides with 112° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 45 psig.

Twistable 0.54 dB loss flexible waveguide WR-75 with 36 inches of length square cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.1:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75TF005-36 112° degrees/ft MOR brass waveguide cable is 2.5 inches with 4.5 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 10 GHz to 15 GHz flexible waveguide is 10 inches and 20 inches respectively. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.54 dB insertion loss and 1.1:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 twistable flexible brass 36” long waveguide cable 45 psig MOP has a maximum input power of 750 kWatts and maximum peak power of 140 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45 psig MOP 112° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75TF005-36 WR-75 twistable silver-plated flexible waveguides using square cover brass flanges with 10 inch E-Plane and 20 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-75 36 in. brass twistable flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.54 dB insertion loss 15 GHz max frequency waveguide cables with 1.1:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW75TF005-36
Product Name WR-75 Twistable Flexible Waveguide in 36 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o018150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Standard Gain Horn Antennas - NRHA62 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.4 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details