Fairview Microwave Inc. WR-62 Seamless Flexible Waveguide in 24 Inch Using UG-419/U Square Cover Flange with a 12.4 GHz to 18 GHz Frequency Range SMW62SF005-24

Description
Fairview Microwave SMW62SF005-24 ships same-day worldwide and is a WR-62 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-62 seamless copper waveguide cables with silver plating are 24 inches long. WR-62 flexible 24” waveguide SMW62SF005-24 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-62 waveguide cable has a UG-419/U flange designation. These high-quality 24 inch seamless flexible waveguides function up to a maximum frequency of 18 GHz. Fairview Microwave offers expert tech support help on these 12.4 GHz minimum to 18 GHz maximum silver-plated flexible waveguides with UG-419/U square cover brass flanges. Waveguide components like SMW62SF005-24 WR-62 18 GHz 24 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 12.4 GHz minimum frequency UG-419/U square cover brass flange 24-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 12.4 GHz to 18 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.28 dB typical insertion loss, viewable here on SMW62SF005-24 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.28 dB loss flexible waveguide WR-62 with 24 inches of length UG-419/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.08:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW62SF005-24 45° degrees/ft MOR UG-419/U copper waveguide cable is 0.71 inches with 1.18 inches H-plane MBR. Fairview Microwave WR-62 square cover flange silver-plated flexible waveguide with 0.28 dB insertion loss and 1.08:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-62 seamless flexible copper 24” long waveguide cable has a maximum input power of 1,000 kWatts and maximum peak power of 100 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 24 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW62SF005-24 WR-62 seamless silver-plated flexible waveguides using square cover UG-419/U brass flanges online or by phone. Fairview Microwave offers this WR-62 24 in. copper seamless flexible waveguide with square cover UG-419/U flanges covering 12.4 GHz to 18 GHz with SMW62SF005-24 PDF datasheet specifications with CAD drawing dimension specs download. These 0.28 dB insertion loss 18 GHz max frequency waveguide cables with 1.08:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW62SF005-24 ships same-day worldwide and is a WR-62 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-62 seamless copper waveguide cables with silver plating are 24 inches long. WR-62 flexible 24” waveguide SMW62SF005-24 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-62 waveguide cable has a UG-419/U flange designation. These high-quality 24 inch seamless flexible waveguides function up to a maximum frequency of 18 GHz. Fairview Microwave offers expert tech support help on these 12.4 GHz minimum to 18 GHz maximum silver-plated flexible waveguides with UG-419/U square cover brass flanges. Waveguide components like SMW62SF005-24 WR-62 18 GHz 24 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 12.4 GHz minimum frequency UG-419/U square cover brass flange 24-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 12.4 GHz to 18 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.28 dB typical insertion loss, viewable here on SMW62SF005-24 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.28 dB loss flexible waveguide WR-62 with 24 inches of length UG-419/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.08:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW62SF005-24 45° degrees/ft MOR UG-419/U copper waveguide cable is 0.71 inches with 1.18 inches H-plane MBR. Fairview Microwave WR-62 square cover flange silver-plated flexible waveguide with 0.28 dB insertion loss and 1.08:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-62 seamless flexible copper 24” long waveguide cable has a maximum input power of 1,000 kWatts and maximum peak power of 100 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 24 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW62SF005-24 WR-62 seamless silver-plated flexible waveguides using square cover UG-419/U brass flanges online or by phone. Fairview Microwave offers this WR-62 24 in. copper seamless flexible waveguide with square cover UG-419/U flanges covering 12.4 GHz to 18 GHz with SMW62SF005-24 PDF datasheet specifications with CAD drawing dimension specs download. These 0.28 dB insertion loss 18 GHz max frequency waveguide cables with 1.08:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-62 Seamless Flexible Waveguide in 24 Inch Using UG-419/U Square Cover Flange with a 12.4 GHz to 18 GHz Frequency Range - SMW62SF005-24 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-62 Seamless Flexible Waveguide in 24 Inch Using UG-419/U Square Cover Flange with a 12.4 GHz to 18 GHz Frequency Range
SMW62SF005-24
WR-62 Seamless Flexible Waveguide in 24 Inch Using UG-419/U Square Cover Flange with a 12.4 GHz to 18 GHz Frequency Range SMW62SF005-24
Fairview Microwave SMW62SF005-24 ships same-day worldwide and is a WR-62 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-62 seamless copper waveguide cables with silver plating are 24 inches long. WR-62 flexible 24” waveguide SMW62SF005-24 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-62 waveguide cable has a UG-419/U flange designation. These high-quality 24 inch seamless flexible waveguides function up to a maximum frequency of 18 GHz. Fairview Microwave offers expert tech support help on these 12.4 GHz minimum to 18 GHz maximum silver-plated flexible waveguides with UG-419/U square cover brass flanges. Waveguide components like SMW62SF005-24 WR-62 18 GHz 24 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 12.4 GHz minimum frequency UG-419/U square cover brass flange 24-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 12.4 GHz to 18 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.28 dB typical insertion loss, viewable here on SMW62SF005-24 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.28 dB loss flexible waveguide WR-62 with 24 inches of length UG-419/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.08:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW62SF005-24 45° degrees/ft MOR UG-419/U copper waveguide cable is 0.71 inches with 1.18 inches H-plane MBR. Fairview Microwave WR-62 square cover flange silver-plated flexible waveguide with 0.28 dB insertion loss and 1.08:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-62 seamless flexible copper 24” long waveguide cable has a maximum input power of 1,000 kWatts and maximum peak power of 100 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 24 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW62SF005-24 WR-62 seamless silver-plated flexible waveguides using square cover UG-419/U brass flanges online or by phone. Fairview Microwave offers this WR-62 24 in. copper seamless flexible waveguide with square cover UG-419/U flanges covering 12.4 GHz to 18 GHz with SMW62SF005-24 PDF datasheet specifications with CAD drawing dimension specs download. These 0.28 dB insertion loss 18 GHz max frequency waveguide cables with 1.08:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW62SF005-24 ships same-day worldwide and is a WR-62 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-62 seamless copper waveguide cables with silver plating are 24 inches long. WR-62 flexible 24” waveguide SMW62SF005-24 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-62 waveguide cable has a UG-419/U flange designation. These high-quality 24 inch seamless flexible waveguides function up to a maximum frequency of 18 GHz. Fairview Microwave offers expert tech support help on these 12.4 GHz minimum to 18 GHz maximum silver-plated flexible waveguides with UG-419/U square cover brass flanges.

Waveguide components like SMW62SF005-24 WR-62 18 GHz 24 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 12.4 GHz minimum frequency UG-419/U square cover brass flange 24-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 12.4 GHz to 18 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.28 dB typical insertion loss, viewable here on SMW62SF005-24 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.28 dB loss flexible waveguide WR-62 with 24 inches of length UG-419/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.08:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW62SF005-24 45° degrees/ft MOR UG-419/U copper waveguide cable is 0.71 inches with 1.18 inches H-plane MBR. Fairview Microwave WR-62 square cover flange silver-plated flexible waveguide with 0.28 dB insertion loss and 1.08:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-62 seamless flexible copper 24” long waveguide cable has a maximum input power of 1,000 kWatts and maximum peak power of 100 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 24 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW62SF005-24 WR-62 seamless silver-plated flexible waveguides using square cover UG-419/U brass flanges online or by phone. Fairview Microwave offers this WR-62 24 in. copper seamless flexible waveguide with square cover UG-419/U flanges covering 12.4 GHz to 18 GHz with SMW62SF005-24 PDF datasheet specifications with CAD drawing dimension specs download. These 0.28 dB insertion loss 18 GHz max frequency waveguide cables with 1.08:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW62SF005-24
Product Name WR-62 Seamless Flexible Waveguide in 24 Inch Using UG-419/U Square Cover Flange with a 12.4 GHz to 18 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0120270 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
MW Transitions and Iso-adapters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Standard Gain Horn Antennas - NRHA284 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.4 :1
View Details