Fairview Microwave Inc. WR-42 Seamless Flexible Waveguide in 36 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range SMW42SF005-36

Description
Fairview Microwave SMW42SF005-36 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 36 inches long. WR-42 flexible 36” waveguide SMW42SF005-36 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges. Waveguide components like SMW42SF005-36 WR-42 26.5 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.81 dB typical insertion loss, viewable here on SMW42SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.81 dB loss flexible waveguide WR-42 with 36 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-36 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.81 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 36” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-36 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 36 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.81 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW42SF005-36 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 36 inches long. WR-42 flexible 36” waveguide SMW42SF005-36 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges. Waveguide components like SMW42SF005-36 WR-42 26.5 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.81 dB typical insertion loss, viewable here on SMW42SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.81 dB loss flexible waveguide WR-42 with 36 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-36 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.81 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 36” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-36 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 36 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.81 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-42 Seamless Flexible Waveguide in 36 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range - SMW42SF005-36 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-42 Seamless Flexible Waveguide in 36 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range
SMW42SF005-36
WR-42 Seamless Flexible Waveguide in 36 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range SMW42SF005-36
Fairview Microwave SMW42SF005-36 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 36 inches long. WR-42 flexible 36” waveguide SMW42SF005-36 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges. Waveguide components like SMW42SF005-36 WR-42 26.5 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.81 dB typical insertion loss, viewable here on SMW42SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.81 dB loss flexible waveguide WR-42 with 36 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-36 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.81 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 36” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-36 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 36 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.81 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW42SF005-36 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 36 inches long. WR-42 flexible 36” waveguide SMW42SF005-36 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges.

Waveguide components like SMW42SF005-36 WR-42 26.5 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.81 dB typical insertion loss, viewable here on SMW42SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.81 dB loss flexible waveguide WR-42 with 36 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-36 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.81 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 36” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-36 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 36 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.81 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW42SF005-36
Product Name WR-42 Seamless Flexible Waveguide in 36 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0135380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.2 :1
View Details
MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Isolator; Circulator
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Conical Horn Antennas - NCHA25 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.42 to 3.31 GHz
VSWR 1.25 :1
View Details