Fairview Microwave Inc. WR-42 Seamless Flexible Waveguide in 12 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range SMW42SF005-12

Description
Fairview Microwave SMW42SF005-12 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 12 inches long. WR-42 flexible 12” waveguide SMW42SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges. Waveguide components like SMW42SF005-12 WR-42 26.5 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.27 dB typical insertion loss, viewable here on SMW42SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.27 dB loss flexible waveguide WR-42 with 12 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-12 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.27 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 12” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-12 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 12 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.27 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW42SF005-12 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 12 inches long. WR-42 flexible 12” waveguide SMW42SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges. Waveguide components like SMW42SF005-12 WR-42 26.5 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.27 dB typical insertion loss, viewable here on SMW42SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.27 dB loss flexible waveguide WR-42 with 12 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-12 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.27 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 12” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-12 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 12 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.27 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-42 Seamless Flexible Waveguide in 12 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range - SMW42SF005-12 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-42 Seamless Flexible Waveguide in 12 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range
SMW42SF005-12
WR-42 Seamless Flexible Waveguide in 12 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range SMW42SF005-12
Fairview Microwave SMW42SF005-12 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 12 inches long. WR-42 flexible 12” waveguide SMW42SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges. Waveguide components like SMW42SF005-12 WR-42 26.5 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.27 dB typical insertion loss, viewable here on SMW42SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.27 dB loss flexible waveguide WR-42 with 12 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-12 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.27 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 12” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-12 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 12 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.27 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW42SF005-12 ships same-day worldwide and is a WR-42 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-42 seamless copper waveguide cables with silver plating are 12 inches long. WR-42 flexible 12” waveguide SMW42SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. Each square cover end of this WR-42 waveguide cable has a UG-595/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 26.5 GHz. Fairview Microwave offers expert tech support help on these 18 GHz minimum to 26.5 GHz maximum silver-plated flexible waveguides with UG-595/U square cover brass flanges.

Waveguide components like SMW42SF005-12 WR-42 26.5 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 18 GHz minimum frequency UG-595/U square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 18 GHz to 26.5 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.27 dB typical insertion loss, viewable here on SMW42SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.27 dB loss flexible waveguide WR-42 with 12 inches of length UG-595/U square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.15:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW42SF005-12 45° degrees/ft MOR UG-595/U copper waveguide cable is 0.39 inches with 0.8 inches H-plane MBR. Fairview Microwave WR-42 square cover flange silver-plated flexible waveguide with 0.27 dB insertion loss and 1.15:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-42 seamless flexible copper 12” long waveguide cable has a maximum input power of 300 kWatts and maximum peak power of 39 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW42SF005-12 WR-42 seamless silver-plated flexible waveguides using square cover UG-595/U brass flanges online or by phone. Fairview Microwave offers this WR-42 12 in. copper seamless flexible waveguide with square cover UG-595/U flanges covering 18 GHz to 26.5 GHz with SMW42SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.27 dB insertion loss 26.5 GHz max frequency waveguide cables with 1.15:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW42SF005-12
Product Name WR-42 Seamless Flexible Waveguide in 12 Inch Using UG-595/U Square Cover Flange With a 18 GHz to 26.5 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Waveguide Circulator - 5o1619240 - 5o.com
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details