Fairview Microwave Inc. Waveguide Transition With WR-28 UG-599/U Square Cover Flange to WR-51 UBR-180/U-Mod Flange in 2.5 Inch Length SMW28TS51001

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Transition With WR-28 UG-599/U Square Cover Flange to WR-51 UBR-180/U-Mod Flange in 2.5 Inch Length - SMW28TS51001 - Fairview Microwave Inc.
Lewisville, TX, United States
Waveguide Transition With WR-28 UG-599/U Square Cover Flange to WR-51 UBR-180/U-Mod Flange in 2.5 Inch Length
SMW28TS51001
Waveguide Transition With WR-28 UG-599/U Square Cover Flange to WR-51 UBR-180/U-Mod Flange in 2.5 Inch Length SMW28TS51001
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW28TS51001
Product Name Waveguide Transition With WR-28 UG-599/U Square Cover Flange to WR-51 UBR-180/U-Mod Flange in 2.5 Inch Length
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
MW Waveguide to Coaxial Transitions -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
19.2 to 31GHz Fullband WR34 Waveguide Circulator - UIYWC3030A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0135460 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details