Fairview Microwave Inc. WR-229 to SMA Female Waveguide to Coax Adapter UDR40 Standard with 3.3 GHz to 4.9 GHz in Aluminum SMW229ACS

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW229ACS is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and UDR40 flange. This WR-229 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-229 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-229 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-229 waveguide transition adapter to coaxial SMA part number SMW229ACS is currently in stock at our location. Our right angle wave guide WR-229 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW229ACS is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and UDR40 flange. This WR-229 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-229 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-229 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-229 waveguide transition adapter to coaxial SMA part number SMW229ACS is currently in stock at our location. Our right angle wave guide WR-229 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-229 to SMA Female Waveguide to Coax Adapter UDR40 Standard with 3.3 GHz to 4.9 GHz in Aluminum - SMW229ACS - Fairview Microwave Inc.
Lewisville, TX, United States
WR-229 to SMA Female Waveguide to Coax Adapter UDR40 Standard with 3.3 GHz to 4.9 GHz in Aluminum
SMW229ACS
WR-229 to SMA Female Waveguide to Coax Adapter UDR40 Standard with 3.3 GHz to 4.9 GHz in Aluminum SMW229ACS
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW229ACS is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and UDR40 flange. This WR-229 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-229 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-229 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-229 waveguide transition adapter to coaxial SMA part number SMW229ACS is currently in stock at our location. Our right angle wave guide WR-229 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW229ACS is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and UDR40 flange. This WR-229 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.

WR-229 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-229 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-229 waveguide transition adapter to coaxial SMA part number SMW229ACS is currently in stock at our location. Our right angle wave guide WR-229 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW229ACS
Product Name WR-229 to SMA Female Waveguide to Coax Adapter UDR40 Standard with 3.3 GHz to 4.9 GHz in Aluminum
Operating Frequency 3.30 to 4.90 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details
Conical Horn Antennas - NCHA255 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 24.30 to 33.20 GHz
VSWR 1.25 :1
View Details