Fairview Microwave Inc. WR-137 Seamless Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range SMW137SF005-36

Description
Fairview Microwave SMW137SF005-36 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137SF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137SF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-36 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 36” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-36 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 36 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW137SF005-36 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137SF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137SF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-36 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 36” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-36 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 36 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 Seamless Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range - SMW137SF005-36 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 Seamless Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range
SMW137SF005-36
WR-137 Seamless Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range SMW137SF005-36
Fairview Microwave SMW137SF005-36 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137SF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137SF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-36 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 36” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-36 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 36 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW137SF005-36 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137SF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges.

Waveguide components like SMW137SF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137SF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-36 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 36” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-36 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 36 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW137SF005-36
Product Name WR-137 Seamless Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Waveguide Isolator - 5o0648930 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details