Fairview Microwave Inc. 7/16 DIN To LMR-600 Adjustable Phase Trimmer With an Adjustable Phase of 10 Deg. Per GHz From DC to 3.8 GHz SMP6004

Description
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 7/16 DIN connectors and has a 10 degree phase adjustment. This 7/16 DIN variable phase trimmer with variable phase of 10 degrees is rated for a minimum frequency of DC and a maximum frequency of 3.8 GHz. Fairview Microwave variable phase trimmer with 7/16 DIN connectors is constructed with a maximum input power of 1000 Watts. RF variable phase trimmer design for part number SMP6004 is rated for a maximum VSWR of 1.3:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our 7/16 DIN 10 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 7/16 DIN connectors and has a 10 degree phase adjustment. This 7/16 DIN variable phase trimmer with variable phase of 10 degrees is rated for a minimum frequency of DC and a maximum frequency of 3.8 GHz. Fairview Microwave variable phase trimmer with 7/16 DIN connectors is constructed with a maximum input power of 1000 Watts. RF variable phase trimmer design for part number SMP6004 is rated for a maximum VSWR of 1.3:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our 7/16 DIN 10 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN To LMR-600 Adjustable Phase Trimmer With an Adjustable Phase of 10 Deg. Per GHz From DC to 3.8 GHz - SMP6004 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN To LMR-600 Adjustable Phase Trimmer With an Adjustable Phase of 10 Deg. Per GHz From DC to 3.8 GHz
SMP6004
7/16 DIN To LMR-600 Adjustable Phase Trimmer With an Adjustable Phase of 10 Deg. Per GHz From DC to 3.8 GHz SMP6004
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 7/16 DIN connectors and has a 10 degree phase adjustment. This 7/16 DIN variable phase trimmer with variable phase of 10 degrees is rated for a minimum frequency of DC and a maximum frequency of 3.8 GHz. Fairview Microwave variable phase trimmer with 7/16 DIN connectors is constructed with a maximum input power of 1000 Watts. RF variable phase trimmer design for part number SMP6004 is rated for a maximum VSWR of 1.3:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our 7/16 DIN 10 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 7/16 DIN connectors and has a 10 degree phase adjustment. This 7/16 DIN variable phase trimmer with variable phase of 10 degrees is rated for a minimum frequency of DC and a maximum frequency of 3.8 GHz.

Fairview Microwave variable phase trimmer with 7/16 DIN connectors is constructed with a maximum input power of 1000 Watts. RF variable phase trimmer design for part number SMP6004 is rated for a maximum VSWR of 1.3:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above.

Our 7/16 DIN 10 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number SMP6004
Product Name 7/16 DIN To LMR-600 Adjustable Phase Trimmer With an Adjustable Phase of 10 Deg. Per GHz From DC to 3.8 GHz
Frequency Range 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Butler Matrix - KBM9240300 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 24000 to 30000 MHz
Phase Shift Range 90-deg; 180-deg
View Details