Fairview Microwave Inc. SMA Variable Phase Shifter with an Adjustable Phase of 15 Deg. Per GHz and from DC to 18 GHz SMP2018

Description
Coaxial RF variable phase shifter SMP2018 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with SMA connectors and has a phase adjustment of 15 degrees. This SMA 15 degree variable phase shifter is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase shifter with SMA connectors has a maximum input power of 80 Watts. RF variable phase shifter design for part number SMP2018 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 15 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial RF variable phase shifter SMP2018 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with SMA connectors and has a phase adjustment of 15 degrees. This SMA 15 degree variable phase shifter is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase shifter with SMA connectors has a maximum input power of 80 Watts. RF variable phase shifter design for part number SMP2018 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 15 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Variable Phase Shifter with an Adjustable Phase of 15 Deg. Per GHz and from DC to 18 GHz - SMP2018 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Variable Phase Shifter with an Adjustable Phase of 15 Deg. Per GHz and from DC to 18 GHz
SMP2018
SMA Variable Phase Shifter with an Adjustable Phase of 15 Deg. Per GHz and from DC to 18 GHz SMP2018
Coaxial RF variable phase shifter SMP2018 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with SMA connectors and has a phase adjustment of 15 degrees. This SMA 15 degree variable phase shifter is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase shifter with SMA connectors has a maximum input power of 80 Watts. RF variable phase shifter design for part number SMP2018 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 15 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial RF variable phase shifter SMP2018 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with SMA connectors and has a phase adjustment of 15 degrees. This SMA 15 degree variable phase shifter is rated for a minimum frequency of DC and a maximum frequency of 18 GHz.

Fairview Microwave variable phase shifter with SMA connectors has a maximum input power of 80 Watts. RF variable phase shifter design for part number SMP2018 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above.

Our SMA 15 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number SMP2018
Product Name SMA Variable Phase Shifter with an Adjustable Phase of 15 Deg. Per GHz and from DC to 18 GHz
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details
PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details