Fairview Microwave Inc. SMA Male (Plug) to W.FL Jack Adapter, Silver Plated Phosphor Bronze Body, 1.3 VSWR SM9863

Description
SMA adapter SM9863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to W.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to W.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9863 SMA male to W.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack W.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and W.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM9863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to W.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to W.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9863 SMA male to W.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack W.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and W.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to W.FL Jack Adapter, Silver Plated Phosphor Bronze Body, 1.3 VSWR - SM9863 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to W.FL Jack Adapter, Silver Plated Phosphor Bronze Body, 1.3 VSWR
SM9863
SMA Male (Plug) to W.FL Jack Adapter, Silver Plated Phosphor Bronze Body, 1.3 VSWR SM9863
SMA adapter SM9863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to W.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to W.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9863 SMA male to W.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack W.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and W.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM9863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to W.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMA to W.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9863 SMA male to W.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to jack W.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and W.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9863
Product Name SMA Male (Plug) to W.FL Jack Adapter, Silver Plated Phosphor Bronze Body, 1.3 VSWR
Connector Type SMA; W.FL
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Straight 75 - 110 GHz - WR10-10+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details