Fairview Microwave Inc. SMA Female (Jack) to G3PO Male (Plug) Full Detent Adapter, 1.3 VSWR SM8941

Description
SMA adapter SM8941 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to G3PO adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to G3PO adapter is constructed with female gender on side 1 and male on side 2. SM8941 SMA female to G3PO male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male G3PO adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and G3PO coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM8941 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to G3PO adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to G3PO adapter is constructed with female gender on side 1 and male on side 2. SM8941 SMA female to G3PO male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male G3PO adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and G3PO coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to G3PO Male (Plug) Full Detent Adapter, 1.3 VSWR - SM8941 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to G3PO Male (Plug) Full Detent Adapter, 1.3 VSWR
SM8941
SMA Female (Jack) to G3PO Male (Plug) Full Detent Adapter, 1.3 VSWR SM8941
SMA adapter SM8941 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to G3PO adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to G3PO adapter is constructed with female gender on side 1 and male on side 2. SM8941 SMA female to G3PO male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male G3PO adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and G3PO coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM8941 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to G3PO adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMA to G3PO adapter is constructed with female gender on side 1 and male on side 2. SM8941 SMA female to G3PO male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to male G3PO adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and G3PO coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8941
Product Name SMA Female (Jack) to G3PO Male (Plug) Full Detent Adapter, 1.3 VSWR
Connector Type SMA; G3PO
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω - KFNMD-KM+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details