Fairview Microwave Inc. 2.4mm Female (Jack) to SMP Female (Jack) Adapter, High Temp, 1.25 VSWR SM8861

Description
2.4mm adapter SM8861 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to SMP adapter is constructed with female gender on side 1 and female on side 2. SM8861 2.4mm female to SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview female 2.4mm to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm adapter SM8861 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to SMP adapter is constructed with female gender on side 1 and female on side 2. SM8861 2.4mm female to SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview female 2.4mm to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Female (Jack) to SMP Female (Jack) Adapter, High Temp, 1.25 VSWR - SM8861 - Fairview Microwave Inc.
Lewisville, TX, United States
2.4mm Female (Jack) to SMP Female (Jack) Adapter, High Temp, 1.25 VSWR
SM8861
2.4mm Female (Jack) to SMP Female (Jack) Adapter, High Temp, 1.25 VSWR SM8861
2.4mm adapter SM8861 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to SMP adapter is constructed with female gender on side 1 and female on side 2. SM8861 2.4mm female to SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview female 2.4mm to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm adapter SM8861 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

2.4mm to SMP adapter is constructed with female gender on side 1 and female on side 2. SM8861 2.4mm female to SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design.

Fairview female 2.4mm to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8861
Product Name 2.4mm Female (Jack) to SMP Female (Jack) Adapter, High Temp, 1.25 VSWR
Connector Type SMP; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details