Fairview Microwave Inc. SMA Female (Jack) to MC-Card Plug Adapter, Gold Plated Brass Body SM5211

Description
SMA adapter SM5211 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MC-Card adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to MC-Card adapter is constructed with female gender on side 1 and plug on side 2. SM5211 SMA female to MC-Card plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug MC-Card adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MC-Card coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM5211 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MC-Card adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to MC-Card adapter is constructed with female gender on side 1 and plug on side 2. SM5211 SMA female to MC-Card plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug MC-Card adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MC-Card coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to MC-Card Plug Adapter, Gold Plated Brass Body - SM5211 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to MC-Card Plug Adapter, Gold Plated Brass Body
SM5211
SMA Female (Jack) to MC-Card Plug Adapter, Gold Plated Brass Body SM5211
SMA adapter SM5211 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MC-Card adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to MC-Card adapter is constructed with female gender on side 1 and plug on side 2. SM5211 SMA female to MC-Card plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug MC-Card adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MC-Card coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM5211 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MC-Card adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications .

SMA to MC-Card adapter is constructed with female gender on side 1 and plug on side 2. SM5211 SMA female to MC-Card plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to plug MC-Card adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MC-Card coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5211
Product Name SMA Female (Jack) to MC-Card Plug Adapter, Gold Plated Brass Body
Connector Type SMA; MC-Card
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details