Fairview Microwave Inc. RA RP SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM4998

Description
Reverse polarity SMA adapter SM4998 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4998 reverse polarity SMA male to reverse polarity SMA female coaxial adapter from Fairview is a right angle body style. This right angle reverse polarity SMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SMA reverse polarity to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity SMA adapter SM4998 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4998 reverse polarity SMA male to reverse polarity SMA female coaxial adapter from Fairview is a right angle body style. This right angle reverse polarity SMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SMA reverse polarity to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA RP SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR - SM4998 - Fairview Microwave Inc.
Lewisville, TX, United States
RA RP SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
SM4998
RA RP SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM4998
Reverse polarity SMA adapter SM4998 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4998 reverse polarity SMA male to reverse polarity SMA female coaxial adapter from Fairview is a right angle body style. This right angle reverse polarity SMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SMA reverse polarity to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity SMA adapter SM4998 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4998 reverse polarity SMA male to reverse polarity SMA female coaxial adapter from Fairview is a right angle body style. This right angle reverse polarity SMA connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male SMA reverse polarity to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4998
Product Name RA RP SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details