Fairview Microwave Inc. 7/16 DIN Male (Plug) to BNC Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR SM4697

Description
7/16 DIN adapter SM4697 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM4697 7/16 DIN male to BNC female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7/16 DIN adapter SM4697 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM4697 7/16 DIN male to BNC female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Male (Plug) to BNC Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR - SM4697 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Male (Plug) to BNC Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR
SM4697
7/16 DIN Male (Plug) to BNC Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR SM4697
7/16 DIN adapter SM4697 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM4697 7/16 DIN male to BNC female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7/16 DIN adapter SM4697 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

7/16 DIN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM4697 7/16 DIN male to BNC female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design.

Fairview male 7/16 DIN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4697
Product Name 7/16 DIN Male (Plug) to BNC Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR
Connector Type BNC; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details