Fairview Microwave Inc. N Female (Jack) to C Male (Plug) Adapter, High Temp, 1.25 VSWR SM4628

Description
N adapter SM4628 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to C adapter is constructed with female gender on side 1 and male on side 2. SM4628 N female to C male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4628 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to C adapter is constructed with female gender on side 1 and male on side 2. SM4628 N female to C male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) to C Male (Plug) Adapter, High Temp, 1.25 VSWR - SM4628 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) to C Male (Plug) Adapter, High Temp, 1.25 VSWR
SM4628
N Female (Jack) to C Male (Plug) Adapter, High Temp, 1.25 VSWR SM4628
N adapter SM4628 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to C adapter is constructed with female gender on side 1 and male on side 2. SM4628 N female to C male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4628 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

N to C adapter is constructed with female gender on side 1 and male on side 2. SM4628 N female to C male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4628
Product Name N Female (Jack) to C Male (Plug) Adapter, High Temp, 1.25 VSWR
Connector Type Type C; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details