Fairview Microwave Inc. LC Female (Jack) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4591

Description
LC adapter SM4591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to LC adapter is constructed with female gender on side 1 and female on side 2. SM4591 LC female to LC female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
LC adapter SM4591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to LC adapter is constructed with female gender on side 1 and female on side 2. SM4591 LC female to LC female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Female (Jack) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4591 - Fairview Microwave Inc.
Lewisville, TX, United States
LC Female (Jack) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4591
LC Female (Jack) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4591
LC adapter SM4591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to LC adapter is constructed with female gender on side 1 and female on side 2. SM4591 LC female to LC female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

LC adapter SM4591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

LC to LC adapter is constructed with female gender on side 1 and female on side 2. SM4591 LC female to LC female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design.

Fairview female LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number SM4591
Product Name LC Female (Jack) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Sub Connector Assemblies - 2262-A29052-051TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details