Fairview Microwave Inc. N T Adapter Female (Jack) Female (Jack) Female (Jack), Tri-Metal Plated Brass Body, High Temp SM4573

Description
N adapter SM4573 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and female on side 2. SM4573 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4573 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and female on side 2. SM4573 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N T Adapter Female (Jack) Female (Jack) Female (Jack), Tri-Metal Plated Brass Body, High Temp - SM4573 - Fairview Microwave Inc.
Lewisville, TX, United States
N T Adapter Female (Jack) Female (Jack) Female (Jack), Tri-Metal Plated Brass Body, High Temp
SM4573
N T Adapter Female (Jack) Female (Jack) Female (Jack), Tri-Metal Plated Brass Body, High Temp SM4573
N adapter SM4573 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and female on side 2. SM4573 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4573 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications .

N to N adapter is constructed with female gender on side 1 and female on side 2. SM4573 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector.

Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4573
Product Name N T Adapter Female (Jack) Female (Jack) Female (Jack), Tri-Metal Plated Brass Body, High Temp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω - 10F-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details