Fairview Microwave Inc. HN Female (Jack) to HN Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3912

Description
HN adapter SM3912 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to HN adapter is constructed with female gender on side 1 and female on side 2. SM3912 HN female to HN female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
HN adapter SM3912 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to HN adapter is constructed with female gender on side 1 and female on side 2. SM3912 HN female to HN female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Female (Jack) to HN Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3912 - Fairview Microwave Inc.
Lewisville, TX, United States
HN Female (Jack) to HN Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3912
HN Female (Jack) to HN Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3912
HN adapter SM3912 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to HN adapter is constructed with female gender on side 1 and female on side 2. SM3912 HN female to HN female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

HN adapter SM3912 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

HN to HN adapter is constructed with female gender on side 1 and female on side 2. SM3912 HN female to HN female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design.

Fairview female HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3912
Product Name HN Female (Jack) to HN Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details