Fairview Microwave Inc. BNC Female (Jack) to RP BNC Male (Plug) Adapter, High Temp, 1.25 VSWR SM3402

Description
BNC adapter SM3402 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. BNC to reverse polarity BNC adapter is constructed with female gender on side 1 and male on side 2. SM3402 BNC female to reverse polarity BNC male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3402 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. BNC to reverse polarity BNC adapter is constructed with female gender on side 1 and male on side 2. SM3402 BNC female to reverse polarity BNC male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to RP BNC Male (Plug) Adapter, High Temp, 1.25 VSWR - SM3402 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to RP BNC Male (Plug) Adapter, High Temp, 1.25 VSWR
SM3402
BNC Female (Jack) to RP BNC Male (Plug) Adapter, High Temp, 1.25 VSWR SM3402
BNC adapter SM3402 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. BNC to reverse polarity BNC adapter is constructed with female gender on side 1 and male on side 2. SM3402 BNC female to reverse polarity BNC male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3402 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

BNC to reverse polarity BNC adapter is constructed with female gender on side 1 and male on side 2. SM3402 BNC female to reverse polarity BNC male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to male BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3402
Product Name BNC Female (Jack) to RP BNC Male (Plug) Adapter, High Temp, 1.25 VSWR
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details