Fairview Microwave Inc. RA 10-32 Male (plug) to 10-32 Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM2393

Description
10-32 adapter SM2393 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to 10-32 adapter is constructed with male gender on side 1 and female on side 2. SM2393 10-32 male to 10-32 female coaxial adapter from Fairview is a right angle body style. This right angle 10-32 connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
10-32 adapter SM2393 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to 10-32 adapter is constructed with male gender on side 1 and female on side 2. SM2393 10-32 male to 10-32 female coaxial adapter from Fairview is a right angle body style. This right angle 10-32 connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA 10-32 Male (plug) to 10-32 Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM2393 - Fairview Microwave Inc.
Lewisville, TX, United States
RA 10-32 Male (plug) to 10-32 Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM2393
RA 10-32 Male (plug) to 10-32 Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM2393
10-32 adapter SM2393 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to 10-32 adapter is constructed with male gender on side 1 and female on side 2. SM2393 10-32 male to 10-32 female coaxial adapter from Fairview is a right angle body style. This right angle 10-32 connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

10-32 adapter SM2393 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

10-32 to 10-32 adapter is constructed with male gender on side 1 and female on side 2. SM2393 10-32 male to 10-32 female coaxial adapter from Fairview is a right angle body style. This right angle 10-32 connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2393
Product Name RA 10-32 Male (plug) to 10-32 Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type 10-32
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details