Fairview Microwave Inc. SSMB Jack to SSMB Jack Bulkhead Adapter, Silver Plated Brass Body, 1.45 VSWR SM2171

Description
SSMB adapter SM2171 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. SSMB to SSMB adapter is constructed with jack gender on side 1 and jack on side 2. SM2171 SSMB jack to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview jack SSMB to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMB adapter SM2171 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. SSMB to SSMB adapter is constructed with jack gender on side 1 and jack on side 2. SM2171 SSMB jack to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview jack SSMB to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMB Jack to SSMB Jack Bulkhead Adapter, Silver Plated Brass Body, 1.45 VSWR - SM2171 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMB Jack to SSMB Jack Bulkhead Adapter, Silver Plated Brass Body, 1.45 VSWR
SM2171
SSMB Jack to SSMB Jack Bulkhead Adapter, Silver Plated Brass Body, 1.45 VSWR SM2171
SSMB adapter SM2171 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. SSMB to SSMB adapter is constructed with jack gender on side 1 and jack on side 2. SM2171 SSMB jack to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview jack SSMB to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMB adapter SM2171 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1.

SSMB to SSMB adapter is constructed with jack gender on side 1 and jack on side 2. SM2171 SSMB jack to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design.

Fairview jack SSMB to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2171
Product Name SSMB Jack to SSMB Jack Bulkhead Adapter, Silver Plated Brass Body, 1.45 VSWR
Frequency Range 12000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details