Fairview Microwave Inc. SMA 90 Degree Hybrid Coupler From 4 GHz to 26.5 GHz Rated To 20 Watts SH7226

Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # SH7226 is constructed in a 90 degree design. The 90 degree hybrid coupler from Fairview Microwave is rated for a 4 GHz minimum frequency and a 26.5 GHz maximum frequency. Our SMA 90 degree is designed with a 0 dB coupling value and a 0 dB coupler directivity. This SMA 90 degree is rated for a 5 dB maximum insertion loss and a 20 Watts maximum input power. Fairview is where to buy a 90 degree hybrid coupler with SMA ports that is rated for a 5 dB maximum insertion loss and a 1.75 maximum VSWR. More female SMA 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH7226 0 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet
Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # SH7226 is constructed in a 90 degree design. The 90 degree hybrid coupler from Fairview Microwave is rated for a 4 GHz minimum frequency and a 26.5 GHz maximum frequency. Our SMA 90 degree is designed with a 0 dB coupling value and a 0 dB coupler directivity. This SMA 90 degree is rated for a 5 dB maximum insertion loss and a 20 Watts maximum input power. Fairview is where to buy a 90 degree hybrid coupler with SMA ports that is rated for a 5 dB maximum insertion loss and a 1.75 maximum VSWR. More female SMA 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH7226 0 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA 90 Degree Hybrid Coupler From 4 GHz to 26.5 GHz Rated To 20 Watts - SH7226 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA 90 Degree Hybrid Coupler From 4 GHz to 26.5 GHz Rated To 20 Watts
SH7226
SMA 90 Degree Hybrid Coupler From 4 GHz to 26.5 GHz Rated To 20 Watts SH7226
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # SH7226 is constructed in a 90 degree design. The 90 degree hybrid coupler from Fairview Microwave is rated for a 4 GHz minimum frequency and a 26.5 GHz maximum frequency. Our SMA 90 degree is designed with a 0 dB coupling value and a 0 dB coupler directivity. This SMA 90 degree is rated for a 5 dB maximum insertion loss and a 20 Watts maximum input power. Fairview is where to buy a 90 degree hybrid coupler with SMA ports that is rated for a 5 dB maximum insertion loss and a 1.75 maximum VSWR. More female SMA 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH7226 0 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # SH7226 is constructed in a 90 degree design.

The 90 degree hybrid coupler from Fairview Microwave is rated for a 4 GHz minimum frequency and a 26.5 GHz maximum frequency. Our SMA 90 degree is designed with a 0 dB coupling value and a 0 dB coupler directivity. This SMA 90 degree is rated for a 5 dB maximum insertion loss and a 20 Watts maximum input power.

Fairview is where to buy a 90 degree hybrid coupler with SMA ports that is rated for a 5 dB maximum insertion loss and a 1.75 maximum VSWR. More female SMA 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH7226 0 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number SH7226
Product Name SMA 90 Degree Hybrid Coupler From 4 GHz to 26.5 GHz Rated To 20 Watts
Frequency Range 4000.00 to 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CCN-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 4500.00 MHz
View Details
High Frequency Directional Coupler - FPC06150 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details