Fairview Microwave Inc. N 90 Degree Hybrid Coupler From 698 MHz to 2.7 GHz Rated To 160 Watts SH3725

Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with N ports that have a gender of female. Fairview N hybrid coupler part # SH3725 is constructed in a 90 degree design. The 90 degree hybrid coupler from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our N 90 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This N 90 degree is rated for a 0 dB maximum insertion loss and a 160 Watts maximum input power. Fairview is where to buy a 90 degree hybrid coupler with N ports that is rated for a 0 dB maximum insertion loss and a 1.15 maximum VSWR. More female N 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH3725 3 dB N hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet
Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with N ports that have a gender of female. Fairview N hybrid coupler part # SH3725 is constructed in a 90 degree design. The 90 degree hybrid coupler from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our N 90 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This N 90 degree is rated for a 0 dB maximum insertion loss and a 160 Watts maximum input power. Fairview is where to buy a 90 degree hybrid coupler with N ports that is rated for a 0 dB maximum insertion loss and a 1.15 maximum VSWR. More female N 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH3725 3 dB N hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N 90 Degree Hybrid Coupler From 698 MHz to 2.7 GHz Rated To 160 Watts - SH3725 - Fairview Microwave Inc.
Lewisville, TX, United States
N 90 Degree Hybrid Coupler From 698 MHz to 2.7 GHz Rated To 160 Watts
SH3725
N 90 Degree Hybrid Coupler From 698 MHz to 2.7 GHz Rated To 160 Watts SH3725
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with N ports that have a gender of female. Fairview N hybrid coupler part # SH3725 is constructed in a 90 degree design. The 90 degree hybrid coupler from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our N 90 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This N 90 degree is rated for a 0 dB maximum insertion loss and a 160 Watts maximum input power. Fairview is where to buy a 90 degree hybrid coupler with N ports that is rated for a 0 dB maximum insertion loss and a 1.15 maximum VSWR. More female N 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH3725 3 dB N hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with N ports that have a gender of female. Fairview N hybrid coupler part # SH3725 is constructed in a 90 degree design.

The 90 degree hybrid coupler from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our N 90 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This N 90 degree is rated for a 0 dB maximum insertion loss and a 160 Watts maximum input power.

Fairview is where to buy a 90 degree hybrid coupler with N ports that is rated for a 0 dB maximum insertion loss and a 1.15 maximum VSWR. More female N 90 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. SH3725 3 dB N hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number SH3725
Product Name N 90 Degree Hybrid Coupler From 698 MHz to 2.7 GHz Rated To 160 Watts
Frequency Range 698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.5-20-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details