Fairview Microwave Inc. WR-112 Standard Waveguide Horn With Square Cover Flange and 10 dB Typical Gain Operating From 7.05 GHz to 10 GHz Frequency Range SH1112-10

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1112-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-112 waveguide size. Fairview WR-112 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-112 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-112 dB gain horn waveguide antenna has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. This waveguide WR-112 horn antenna with None transition has a vertical beam width of 55.2 and horizontal of 56.8 degrees at 3 dB. Additional specs of this dB gain Waveguide horn with None input can be found on the WR-112 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1112-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-112 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1112-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-112 waveguide size. Fairview WR-112 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-112 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-112 dB gain horn waveguide antenna has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. This waveguide WR-112 horn antenna with None transition has a vertical beam width of 55.2 and horizontal of 56.8 degrees at 3 dB. Additional specs of this dB gain Waveguide horn with None input can be found on the WR-112 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1112-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-112 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-112 Standard Waveguide Horn With Square Cover Flange and 10 dB Typical Gain Operating From 7.05 GHz to 10 GHz Frequency Range - SH1112-10 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-112 Standard Waveguide Horn With Square Cover Flange and 10 dB Typical Gain Operating From 7.05 GHz to 10 GHz Frequency Range
SH1112-10
WR-112 Standard Waveguide Horn With Square Cover Flange and 10 dB Typical Gain Operating From 7.05 GHz to 10 GHz Frequency Range SH1112-10
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1112-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-112 waveguide size. Fairview WR-112 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-112 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-112 dB gain horn waveguide antenna has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. This waveguide WR-112 horn antenna with None transition has a vertical beam width of 55.2 and horizontal of 56.8 degrees at 3 dB. Additional specs of this dB gain Waveguide horn with None input can be found on the WR-112 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1112-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-112 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1112-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-112 waveguide size. Fairview WR-112 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-112 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-112 dB gain horn waveguide antenna has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. This waveguide WR-112 horn antenna with None transition has a vertical beam width of 55.2 and horizontal of 56.8 degrees at 3 dB.

Additional specs of this dB gain Waveguide horn with None input can be found on the WR-112 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1112-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-112 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SH1112-10
Product Name WR-112 Standard Waveguide Horn With Square Cover Flange and 10 dB Typical Gain Operating From 7.05 GHz to 10 GHz Frequency Range
Operating Frequency 7.05 to 10.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details