Fairview Microwave Inc. SMA Mixer From With an IF Range From 1 MHz to 1,000 MHz And LO Power of +7 dBm SFM011000

Description
RF mixer part number SFM011000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 25 dB. Fairview Microwave radio frequency mixer was designed for a RF frequency range of 1 MHz for the minimum and 1 GHz for the maximum. mixer part number SFM011000 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 1 GHz. This frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above. This is where to buy a connectorized RF mixer with SMA connectors operating from 1 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number SFM011000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 25 dB. Fairview Microwave radio frequency mixer was designed for a RF frequency range of 1 MHz for the minimum and 1 GHz for the maximum. mixer part number SFM011000 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 1 GHz. This frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above. This is where to buy a connectorized RF mixer with SMA connectors operating from 1 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer From With an IF Range From 1 MHz to 1,000 MHz And LO Power of +7 dBm - SFM011000 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer From With an IF Range From 1 MHz to 1,000 MHz And LO Power of +7 dBm
SFM011000
SMA Mixer From With an IF Range From 1 MHz to 1,000 MHz And LO Power of +7 dBm SFM011000
RF mixer part number SFM011000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 25 dB. Fairview Microwave radio frequency mixer was designed for a RF frequency range of 1 MHz for the minimum and 1 GHz for the maximum. mixer part number SFM011000 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 1 GHz. This frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above. This is where to buy a connectorized RF mixer with SMA connectors operating from 1 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number SFM011000 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 25 dB.

Fairview Microwave radio frequency mixer was designed for a RF frequency range of 1 MHz for the minimum and 1 GHz for the maximum. mixer part number SFM011000 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 1 GHz. This frequency mixer has an IF frequency minimum of DC and 1 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above.

This is where to buy a connectorized RF mixer with SMA connectors operating from 1 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number SFM011000
Product Name SMA Mixer From With an IF Range From 1 MHz to 1,000 MHz And LO Power of +7 dBm
RF 1 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
Mixers - DTG-2B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
ML1-0110HSM-2, Microlithic Double-Balanced Mixer - ML1-0110HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 1500 to 10000 MHz
View Details