RF electromechanical relay coax switch part number SEMS-4071-SP6T-N from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and N ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 12.4 GHz and a maximum power of 200 Watts (CW).
Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 125 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.5 dB and a minimum isolation of 60 dB. Features of this SP6T coaxial relay include: indicators, reset and other RF switch specs and features for this electro mechanical relay part number SEMS-4071-SP6T-N can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above.
Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SEMS-4071-SP6T-N |
| Product Name | SP6T Latching DC to 12.4 GHz Electro-Mechanical Relay Switch, Indicators, Reset, up to 400W, 28V, N |
| Connector | Type N |
| Frequency Range | 0.0 to 12400 MHz |
| Insertion Loss | 0.5000 dB |
| Isolation | 60 dB |