Fairview Microwave Inc. SPDT High Isolation PIN Diode Switch 1 GHz to 2 GHz, 90 dB, 32 dBm, 1 dB Loss and SMA SDS-0102-SPDT-SMA

Description
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
Datasheet
Description
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDT High Isolation PIN Diode Switch 1 GHz to 2 GHz, 90 dB, 32 dBm, 1 dB Loss and SMA - SDS-0102-SPDT-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
SPDT High Isolation PIN Diode Switch 1 GHz to 2 GHz, 90 dB, 32 dBm, 1 dB Loss and SMA
SDS-0102-SPDT-SMA
SPDT High Isolation PIN Diode Switch 1 GHz to 2 GHz, 90 dB, 32 dBm, 1 dB Loss and SMA SDS-0102-SPDT-SMA
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.

RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7.
Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number SDS-0102-SPDT-SMA
Product Name SPDT High Isolation PIN Diode Switch 1 GHz to 2 GHz, 90 dB, 32 dBm, 1 dB Loss and SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω - USB-1SP2T-A44 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 43500 MHz
View Details
2 suppliers
Sky5® 2.4 to 8.3 GHz SPDT Switch - SKY59608-711LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 2400 to 8300 MHz
Isolation 23 dB
View Details
3 suppliers